Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface- Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Bidirectional ESD protection of one line
VRWM = 12 V
IEC 61000-4-5 (surge): IPP = 7 A peak pulse (average measured)
Extremely low diode capacitance Cd = 0.37 pF typical
Extremely low clamping voltage to protect sensitive I/Os
Extremely low inductance protection path to ground
IEC 61000-4-2: 16.2 kV (average measured)
Holding voltage Vh = 7.8 V
Ultra small SMD package
Applications
Cellular handsets and accessories
Portable electronics
Communication systems
Computers and peripherals
USB2.0, USB3.2 and HDMI2.0 data lines
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface- Mounted Device (SMD) package, designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
- Bidirectional ESD protection of one line
- VRWM = 12 V
- IEC 61000-4-5 (surge): IPP = 7 A peak pulse (average measured)
- Extremely low diode capacitance Cd = 0.37 pF typical
- Extremely low clamping voltage to protect sensitive I/Os
- Extremely low inductance protection path to ground
- IEC 61000-4-2: 16.2 kV (average measured)
- Holding voltage Vh = 7.8 V
- Ultra small SMD package
Applications
- Cellular handsets and accessories
- Portable electronics
- Communication systems
- Computers and peripherals
- USB2.0, USB3.2 and HDMI2.0 data lines