General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOT 70V 70MA TO236AB
DIODE ARR SCHOT 70V 70MA TO236AB
DIODE ARR SCHOT 70V 70MA TO236AB
DIODE ARR SCHOT 70V 70MA TO236AB
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | BAS70-06-QR | 1727-BAS70-06-QRDKR-ND | BAS70-06-QR |
| Product Name | General-purpose dual Schottky diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | ||
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | ||
| IF | 70 mA | ||
| IFSM | 100 amps |