Nexperia B.V. General-purpose dual Schottky diode BAS40-04-QVL

Description
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping
Request a Quote
Description
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General-purpose dual Schottky diode in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a reverse voltage rating of 40 V, a forward current of 120 mA, and a maximum junction temperature of 150 °C. The diode exhibits low forward voltage drop (380 mV at 1 mA), low reverse leakage current (up to 10 µA at 40 V), and low capacitance (5 pF at 0 V). It meets AEC-Q101 qualification for automotive applications.

Datasheet Summary
Powered by GS/AI

General-purpose dual Schottky diode in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a reverse voltage rating of 40 V, a forward current of 120 mA, and a maximum junction temperature of 150 °C. The diode exhibits low forward voltage drop (380 mV at 1 mA), low reverse leakage current (up to 10 µA at 40 V), and low capacitance (5 pF at 0 V). It meets AEC-Q101 qualification for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
General-purpose dual Schottky diode - BAS40-04-QVL - Nexperia B.V.
Nijmegen, Netherlands
General-purpose dual Schottky diode
BAS40-04-QVL
General-purpose dual Schottky diode BAS40-04-QVL
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping

General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
Diode Arrays - 1727-BAS40-04-QVLDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTTKY 40V TO-236AB

DIODE ARR SCHOTTKY 40V TO-236AB

Buy Now Datasheet
Diode Arrays - 1727-BAS40-04-QVLCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTTKY 40V TO-236AB

DIODE ARR SCHOTTKY 40V TO-236AB

Buy Now Datasheet
Diode Arrays - 1727-BAS40-04-QVLTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTTKY 40V TO-236AB

DIODE ARR SCHOTTKY 40V TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Schottky Diodes Diode Arrays
Product Number BAS40-04-QVL 1727-BAS40-04-QVLDKR-ND
Product Name General-purpose dual Schottky diode Diode Arrays
Applications Switching
Package SOT23; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
VF 380 to 0.3800 volts
Unlock Full Specs
to access all available technical data