General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOTT 70V 70MA SOT323
DIODE ARR SCHOTT 70V 70MA SOT323
DIODE ARR SCHOTT 70V 70MA SOT323
DIODE ARR SCHOTT 70V 70MA SOT323
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | BAS70-06W-QX | 1727-BAS70-06W-QXCT-ND | BAS70-06W-QX |
| Product Name | General-purpose dual Schottky diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | ||
| Package | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 |
| RoHS Compliant | RoHS | ||
| IF | 70 mA | ||
| IFSM | 100 amps |