Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087496-PEMI6CSP/RW,
Packaging: Reel - TR
Type: Low Pass
Applications: LAN, PCS, WAN
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Current: 33mA
Number of Channels: 6
Attenuation Value: 32dB @ 800MHz to 3GHz
Filter Order: 2nd
Center / Cutoff Frequency: 98MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100 Ohms, C = 30pF (Total)
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.093" L x 0.041" W (2.36mm x 1.05mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4,500
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | PEMI6CSP/RW,135 |
| Product Name | EMI/RFI Filters (LC, RC Networks) - PEMI6CSP/RW,135 |