Qorvo 300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor QPD2194

Description
The QPD2194 is a discrete GaN on SiC HEMT which operates from 1.8-2.2 GHz. The device is a single stage pre-matched power amplifier transistor. The QPD2194 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems. QPD2194 can deliver PSAT of 371 W at +48 V operation. Lead-free and ROHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet
Description
The QPD2194 is a discrete GaN on SiC HEMT which operates from 1.8-2.2 GHz. The device is a single stage pre-matched power amplifier transistor. The QPD2194 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems. QPD2194 can deliver PSAT of 371 W at +48 V operation. Lead-free and ROHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Greensboro, NC, United States
300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor
QPD2194
300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor QPD2194
The QPD2194 is a discrete GaN on SiC HEMT which operates from 1.8-2.2 GHz. The device is a single stage pre-matched power amplifier transistor. The QPD2194 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems. QPD2194 can deliver PSAT of 371 W at +48 V operation. Lead-free and ROHS compliant. For additional information on GaN thermal performance refer to the following application note and video.

The QPD2194 is a discrete GaN on SiC HEMT which operates from 1.8-2.2 GHz. The device is a single stage pre-matched power amplifier transistor.

The QPD2194 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems.

QPD2194 can deliver PSAT of 371 W at +48 V operation.

Lead-free and ROHS compliant.

For additional information on GaN thermal performance refer to the following application note and video.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Transistors
Product Number QPD2194
Product Name 300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details