NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with built-in bias resistors R1 = 47 kΩ and R2 = 47 kΩ, offering 100 mA output current capability and a 50 V collector-emitter voltage rating. It operates with a maximum junction temperature of 150 °C and a total power dissipation of 250 mW at 25 °C ambient temperature. The device meets IEC 60134 absolute maximum ratings and is not automotive qualified.
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA144ET
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | PDTC144ET/HER |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = 47 kΩ |
| Package Type | SOT23; SOT23 SOT23 |