The Nexperia NPN transistor, part number 82AC9893, is designed for general-purpose applications with a maximum collector-emitter voltage of 45V and a transition frequency of 100MHz. It is housed in a SOT-323-3 package and supports a maximum collector current of 100mA, making it suitable for low noise stages in audio-frequency equipment such as tape recorders and hi-fi amplifiers. The device features a total power dissipation of 200mW and a DC current gain (hFE) ranging from 200 to 450, depending on the specific variant. The transistor is RoHS compliant, ensuring it meets environmental standards. Its operational temperature range extends from -65°C to +150°C, providing versatility in various applications.
NPN general purpose transistor
BC849W; BC850W - NPN general purpose transistors SC-70 3-Pin Product overview: BC850BW,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850BW,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022471-BC850BW,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
TRANS NPN 45V 0.1A SOT323
TRANS, NPN, 45V, 100MHZ, SOT-323-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:450hFE; RF Transistor RoHS Compliant: Yes
TRANS NPN 45V 0.1A SOT323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC850BW,115 | 276-BC850BW,115 | 1727-4859-1-ND | 1022471-BC850BW,115 | BC850BW,115 | BC850BW,115 | 82AC9893 | BC850BW,115 |
| Product Name | NPN general purpose transistor | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC850BW,115 | Single Bipolar Transistors | Trans, Npn, 45V, 100Mhz, Sot-323-3; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT3; SOT323; SOT-323-3 | SOT323 | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | AEC-Q101 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 30 volts | 45 volts | 45 volts | |||||
| PD | 200 milliwatts | |||||||
| hfe | 450 |