NPN resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ, rated for 50 V collector-emitter voltage and 100 mA output current, in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. Qualified to AEC-Q101 for automotive applications. Total power dissipation is 200 mW at 25 °C ambient temperature, with junction temperature rated up to 150 °C.
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA143EU
Features and benefits
Applications
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323
TRANSISTOR, NPN, 50V, 0.1A, SOT-323 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors |
| Product Number | PDTC143EU-QX | 1727-PDTC143EU-QXTR-ND | 25AK1177 |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ | Single, Pre-Biased Bipolar Transistors | Transistor, Npn, 50V, 0.1A, Sot-323 Rohs Compliant Nexperia |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 |