NPN general-purpose transistor designed for switching and amplification applications in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a collector-emitter voltage rating of 50 V and a collector current rating of 500 mA. The device is AEC-Q101 qualified for automotive use and has a maximum junction temperature of 150 °C with a thermal resistance from junction to ambient of 500 K/W when mounted on a standard FR4 PCB.
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 50V 500mA 140MHz 250mW Surface Mount TO-236AB
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
TRANSISTOR ROHS COMPLIANT: YES
TRANS NPN 50V 0.5A TO236AB
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2PD602AQL,235 | 1727-2PD602AQL235TR-ND | 2PD602AQL,235 | 30AK0380 | 2PD602AQL,235 |
| Product Name | 50 V, 500 mA NPN general-purpose transistor | Single Bipolar Transistors | Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-3 | TO-236AB |
| IC(max) | 500 milliamps | 500 milliamps | |||
| VCEO | 50 volts | 50 volts | |||
| PD | 250 milliwatts | ||||
| TJ | 150 C (302 F) |