Nexperia B.V. 60 V, 1 A PNP medium power transistors BC52-16PASX

Description
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heat sink, rated for a collector-emitter voltage of -60 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The device offers a DC current gain (hFE) range of 100 to 250 at VCE = -2 V and IC = -150 mA, with a collector-emitter saturation voltage of up to 500 mV at IC = -500 mA and IB = -50 mA. It supports junction temperatures up to 150 °C and is suitable for applications including voltage regulators, battery-powered devices, and high-side switches.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heat sink, rated for a collector-emitter voltage of -60 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The device offers a DC current gain (hFE) range of 100 to 250 at VCE = -2 V and IC = -150 mA, with a collector-emitter saturation voltage of up to 500 mV at IC = -500 mA and IB = -50 mA. It supports junction temperatures up to 150 °C and is suitable for applications including voltage regulators, battery-powered devices, and high-side switches.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A PNP medium power transistors - BC52-16PASX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A PNP medium power transistors
BC52-16PASX
60 V, 1 A PNP medium power transistors BC52-16PASX
PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2423-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2423-2-ND
Single Bipolar Transistors 1727-2423-2-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-2423-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2423-1-ND
Single Bipolar Transistors 1727-2423-1-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-2423-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2423-6-ND
Single Bipolar Transistors 1727-2423-6-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC52-16PASX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC52-16PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC52-16PASX
TRANS PNP 60V 1A DFN2020D-3

TRANS PNP 60V 1A DFN2020D-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC52-16PASX
Bipolar Transistors - BJT BC52-16PASX
Bipolar Transistors - BJT 1A PNP Medium Power Transistors

Bipolar Transistors - BJT 1A PNP Medium Power Transistors

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC52-16PASX 1727-2423-2-ND BC52-16PASX BC52-16PASX
Product Name 60 V, 1 A PNP medium power transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
20 V, 2 A PNP medium power transistors - BC69PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN-QH - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers
Single Bipolar Transistors - BC847CW/MIF-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers