Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817W-QF

Description
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W-Q SOT323 - SC-70 BC807W-Q BC817-16W-Q BC807-16W-Q BC817-25W-Q BC807-25W-Q BC817-40W-Q BC807-40W-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W-Q SOT323 - SC-70 BC807W-Q BC817-16W-Q BC807-16W-Q BC817-25W-Q BC807-25W-Q BC817-40W-Q BC807-40W-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a SOT323 (SC70) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A. It offers three current gain selections and is qualified to AEC-Q101 for automotive applications, suitable for general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a SOT323 (SC70) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A. It offers three current gain selections and is qualified to AEC-Q101 for automotive applications, suitable for general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817W-QF - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817W-QF
45 V, 500 mA NPN general-purpose transistors BC817W-QF
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817W-Q SOT323 - SC-70 BC807W-Q BC817-16W-Q BC807-16W-Q BC817-25W-Q BC807-25W-Q BC817-40W-Q BC807-40W-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

- JEITA

BC817W-Q

SOT323

-

SC-70

BC807W-Q

BC817-16W-Q

BC807-16W-Q

BC817-25W-Q

BC807-25W-Q

BC817-40W-Q

BC807-40W-Q

Features and benefits

  • High current
  • Three current gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC817W-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817W-QFTR-ND
Single Bipolar Transistors 1727-BC817W-QFTR-ND
TRANS NPN 45V 0.5A SOT-323

TRANS NPN 45V 0.5A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817W-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817W-QFDKR-ND
Single Bipolar Transistors 1727-BC817W-QFDKR-ND
TRANS NPN 45V 0.5A SOT-323

TRANS NPN 45V 0.5A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817W-QFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817W-QFCT-ND
Single Bipolar Transistors 1727-BC817W-QFCT-ND
TRANS NPN 45V 0.5A SOT-323

TRANS NPN 45V 0.5A SOT-323

Buy Now Datasheet
 - BC817W-QF - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC817W-QF 1727-BC817W-QFTR-ND BC817W-QF
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
PD 200 milliwatts
hfe 600
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
NPN general-purpose transistor - 2PC4081Q,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 22 kOhm - PDTA144WU,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
View Details
4 suppliers
65 V, 100 mA PNP general-purpose transistors - BC857C,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -65 volts
View Details
7 suppliers