NPN Resistor-Equipped Transistor (RET) in a small SOT23 surface-mounted plastic package, with built-in bias resistors R1 = 22 kΩ and R2 = 47 kΩ, rated for 50 V collector-emitter voltage and 100 mA collector current. The device is qualified to AEC-Q101 for automotive applications. Package dimensions are 2.9 mm × 1.3 mm × 1 mm with a 1.9 mm pitch.
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA124XT-Q
Features and benefits
Applications
PDTC124XT-Q/SOT23/TO
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTC124XT-QR | 1727-PDTC124XT-QRTR-ND |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |