NPN resistor-equipped transistor with built-in bias resistors R1 = 2.2 kΩ and R2 = 10 kΩ in a DFN1006-3 (SOT883) leadless ultra-small SMD package, measuring 1 mm × 0.6 mm × 0.48 mm. Rated for collector-emitter voltage up to 50 V and collector current up to 100 mA, with a total power dissipation of 250 mW at 25 °C. Qualified to AEC-Q101 for automotive applications.
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA123YM-Q
Features and benefits
Applications
PDTC123YM-Q/SOT883/X
PDTC123YM-Q/SOT883/X
PDTC123YM-Q/SOT883/X
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTC123YM-QYL | 1727-PDTC123YM-QYLTR-ND |
| Product Name | NPN resistor-equipped transistor; R1 = 2.2 kOhm, R2 = 10 kOhm | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT883 SOT883 | SC-101, SOT-883 |