Nexperia B.V. 60 V, 320 mA dual N-channel Trench MOSFET 2N7002PS,125

Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm, using Trench MOSFET technology. Each transistor supports a drain-source voltage of 60 V, a continuous drain current of 320 mA at 25 °C, and a drain-source on-state resistance of up to 1.6 Ω at V</em>GS = 10 V and I<em>D = 500 mA. The device is AEC-Q101 qualified and features logic-level compatibility and very fast switching, suitable for relay driver, high-speed line driver, low-side load switch, and switching circuit applications.

Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm, using Trench MOSFET technology. Each transistor supports a drain-source voltage of 60 V, a continuous drain current of 320 mA at 25 °C, and a drain-source on-state resistance of up to 1.6 Ω at V</em>GS = 10 V and I<em>D = 500 mA. The device is AEC-Q101 qualified and features logic-level compatibility and very fast switching, suitable for relay driver, high-speed line driver, low-side load switch, and switching circuit applications.

Suppliers

Company
Product
Description
Supplier Links
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PS,125 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 320 mA dual N-channel Trench MOSFET
2N7002PS,125
60 V, 320 mA dual N-channel Trench MOSFET 2N7002PS,125
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-1248-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1248-2-ND
FET, MOSFET Arrays 1727-1248-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 320mA 420mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 60V 320mA 420mW Surface Mount 6-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1248-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1248-6-ND
FET, MOSFET Arrays 1727-1248-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 320mA 420mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 60V 320mA 420mW Surface Mount 6-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1248-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1248-1-ND
FET, MOSFET Arrays 1727-1248-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 320mA 420mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 60V 320mA 420mW Surface Mount 6-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002PS,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002PS,125
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002PS,125
MOSFET 2N-CH 60V 0.32A 6TSSOP

MOSFET 2N-CH 60V 0.32A 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 2N7002PS,125 1727-1248-2-ND 2N7002PS,125
Product Name 60 V, 320 mA dual N-channel Trench MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
VGS(off) 20 volts
PD 280 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 200 mA PNP general-purpose transistor - 2PB709BRL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846A,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers
80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers