NPN Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ, rated for 50 V collector-emitter voltage and 100 mA output current. It is qualified to AEC-Q101 for automotive applications and dissipates up to 200 mW at 25 °C ambient temperature.
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA114YU
Features and benefits
Applications
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323
TRANSISTOR, NPN, 50V, 0.1A, SOT-323 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors |
| Product Number | PDTC114YU-QF | 1727-PDTC114YU-QFTR-ND | 25AK1169 |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = 47 kΩ | Single, Pre-Biased Bipolar Transistors | Transistor, Npn, 50V, 0.1A, Sot-323 Rohs Compliant Nexperia |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 |