NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a collector current of 100 mA, with a DC current gain ranging from 200 to 450 for the BC847B-Q variant. The device is qualified to AEC-Q101 and suitable for automotive applications. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB. Collector-emitter saturation voltage is up to 400 mV at a collector current of 100 mA and base current of 5 mA.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number1
-
Package
-
PNP complement
Nexperia
-
JEDEC
BC847-Q
SOT23
TO-236AB
BC857-Q
BC847A-Q
BC857A-Q
BC847B-Q
BC857B-Q
BC847C-Q
BC857C-Q
1 Valid for all available selection groups.
Features and benefits
Applications
TRANS NPN 45V 0.1A TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
TRANS NPN 45V 0.1A TO-236AB
TRANS NPN 45V 0.1A TO236AB
TRANS NPN 45V 0.1A TO236AB
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847B-QVL | 1727-BC847B-QVLDKR-ND | BC847B-QVL | BC847B-QVL |
| Product Name | 45 V, 100 mA NPN general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |
| VCEO | 45 volts | 45 volts | 45 volts | |
| PD | 250 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) |