Nexperia B.V. Brt Trans, 4.7K/10Kohm, Sot323; Digital Transistor Polarity Nexperia PDTB143XU

Description
BRT TRANS, 4.7K/10KOHM, SOT323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio,RoHS Compliant: Yes
Description
BRT TRANS, 4.7K/10KOHM, SOT323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio,RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Brt Trans, 4.7K/10Kohm, Sot323; Digital Transistor Polarity Nexperia - 37AJ0485 - Newark, An Avnet Company
Chicago, IL, United States
Brt Trans, 4.7K/10Kohm, Sot323; Digital Transistor Polarity Nexperia
37AJ0485
Brt Trans, 4.7K/10Kohm, Sot323; Digital Transistor Polarity Nexperia 37AJ0485
BRT TRANS, 4.7K/10KOHM, SOT323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio,RoHS Compliant: Yes

BRT TRANS, 4.7K/10KOHM, SOT323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-500mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio,RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 37AJ0485
Product Name Brt Trans, 4.7K/10Kohm, Sot323; Digital Transistor Polarity Nexperia
Transistor Type Brt Trans, 4.7K/10Kohm, Sot323; Digital Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Transistor Type MOSFET
Package Type 12V
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810022SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers