Qorvo MOSFET UF3C120150K4S

Description
MOSFET 1200V 150mOhm SiC FAST CASCODE G3
Datasheet
Description
MOSFET 1200V 150mOhm SiC FAST CASCODE G3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 1200V 150mOhm SiC FAST CASCODE G3

MOSFET 1200V 150mOhm SiC FAST CASCODE G3

Buy Now Datasheet
Sic Schottky Diode, 1.2Kv, 18.4A, To-247 Rohs Compliant Unitedsic - 47AK1761 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 18.4A, To-247 Rohs Compliant Unitedsic
47AK1761
Sic Schottky Diode, 1.2Kv, 18.4A, To-247 Rohs Compliant Unitedsic 47AK1761
SIC SCHOTTKY DIODE, 1.2KV, 18.4A, TO-247 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 1.2KV, 18.4A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K4S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UF3C120150K4S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3C120150K4S
SICFET N-CH 1200V 18.4A TO247-4

SICFET N-CH 1200V 18.4A TO247-4

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number UF3C120150K4S 47AK1761 UF3C120150K4S
Product Name MOSFET Sic Schottky Diode, 1.2Kv, 18.4A, To-247 Rohs Compliant Unitedsic Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-3; TO-247 12V
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF7478Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details