Texas Instruments CSD19534Q5A 100V, N-Channel NexFET Power MOSFET CSD19534Q5A

Description
100V, N-Channel NexFET Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
100V, N-Channel NexFET Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100 V N-channel NexFET power MOSFET in an 8-pin SON 5 mm × 6 mm plastic package, designed to minimize losses in power conversion applications. It has a drain-to-source on-resistance of 12.6 mΩ at VGS=10 V and 14.1 mΩ at VGS=6 V, a total gate charge of 17 nC at 10 V, and a threshold voltage of 2.8 V. The device is rated for a continuous drain current of 50 A (package-limited) and a pulsed drain current of 137 A. It has a junction-to-case thermal resistance of 2.0 °C/W and an operating junction temperature range of -55 °C to 150 °C. The device is avalanche rated with a single-pulse energy of 55 mJ at ID=33 A. It is RoHS compliant and halogen free.

Datasheet Summary
Powered by GS/AI

100 V N-channel NexFET power MOSFET in an 8-pin SON 5 mm × 6 mm plastic package, designed to minimize losses in power conversion applications. It has a drain-to-source on-resistance of 12.6 mΩ at VGS=10 V and 14.1 mΩ at VGS=6 V, a total gate charge of 17 nC at 10 V, and a threshold voltage of 2.8 V. The device is rated for a continuous drain current of 50 A (package-limited) and a pulsed drain current of 137 A. It has a junction-to-case thermal resistance of 2.0 °C/W and an operating junction temperature range of -55 °C to 150 °C. The device is avalanche rated with a single-pulse energy of 55 mJ at ID=33 A. It is RoHS compliant and halogen free.

Suppliers

Company
Product
Description
Supplier Links
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Dallas, TX, United States
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET
CSD19534Q5A
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET CSD19534Q5A
100V, N-Channel NexFET Power MOSFET 8-VSONP -55 to 150

100V, N-Channel NexFET Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
MOSFETs - 2088487P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088487P
MOSFETs 2088487P
CSD19534Q5A, TransMOSFETN-CH

CSD19534Q5A, TransMOSFETN-CH

Supplier's Site
MOSFETs - 2088487 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088487
MOSFETs 2088487
CSD19534Q5A, TransMOSFETN-CH

CSD19534Q5A, TransMOSFETN-CH

Supplier's Site
MOSFETs - 2088486 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088486
MOSFETs 2088486
CSD19534Q5A, TransMOSFETN-CH

CSD19534Q5A, TransMOSFETN-CH

Supplier's Site
Single FETs, MOSFETs - 296-43636-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-43636-2-ND
Single FETs, MOSFETs 296-43636-2-ND
N-Channel 100V 50A (Ta) 3.2W (Ta), 63W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 50A (Ta) 3.2W (Ta), 63W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-43636-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-43636-6-ND
Single FETs, MOSFETs 296-43636-6-ND
N-Channel 100V 50A (Ta) 3.2W (Ta), 63W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 50A (Ta) 3.2W (Ta), 63W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-43636-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-43636-1-ND
Single FETs, MOSFETs 296-43636-1-ND
N-Channel 100V 50A (Ta) 3.2W (Ta), 63W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 100V 50A (Ta) 3.2W (Ta), 63W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
100V 15.1mOhm MOSFET Transistor
278-CSD19534Q5A
100V 15.1mOhm MOSFET Transistor 278-CSD19534Q5A
100V N-Ch NexFET MOSFET, 15.1mOhm, 8-VSONP Product overview: CSD19534Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15.1mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15.1mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19534Q5A can be used for catalog matching and distributor lookup.

100V N-Ch NexFET MOSFET, 15.1mOhm, 8-VSONP Product overview: CSD19534Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15.1mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15.1mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19534Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19534Q5A - 1163537-CSD19534Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19534Q5A
1163537-CSD19534Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19534Q5A 1163537-CSD19534Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1163537-CSD19534Q5A Family Name: CSD19534Q5A Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DMT10H015LPS-13; STL45N10F7AG; STL40N10F7; Introduction Date: May 13, 2014 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1163537-CSD19534Q5A
Family Name: CSD19534Q5A
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DMT10H015LPS-13; STL45N10F7AG; STL40N10F7;
Introduction Date: May 13, 2014
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Communications & Networking, Industrial

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19534Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19534Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19534Q5A
MOSFET N-CH 100V 50A 8VSON

MOSFET N-CH 100V 50A 8VSON

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD19534Q5A
Triode/MOS Tube/Transistor >> MOSFETs CSD19534Q5A
100V 50A 15.1mΩ@10V,10A 3.2W 3.4V@250uA N Channel PDFN-8(5x6) MOSFETs ROHS

100V 50A 15.1mΩ@10V,10A 3.2W 3.4V@250uA N Channel PDFN-8(5x6) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD19534Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19534Q5A
Single FETs, MOSFETs CSD19534Q5A
MOSFET N-CH 100V 50A 8VSON

MOSFET N-CH 100V 50A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel MOSFET

MOSFET N-Channel MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD19534Q5A 2088487P 2088487 296-43636-2-ND 278-CSD19534Q5A 1163537-CSD19534Q5A CSD19534Q5A CSD19534Q5A CSD19534Q5A CSD19534Q5A
Product Name CSD19534Q5A 100V, N-Channel NexFET Power MOSFET MOSFETs MOSFETs Single FETs, MOSFETs 100V 15.1mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19534Q5A Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts 100 volts
IDSS 137000 milliamps 44000 milliamps
QG 17 nC
Package Type SON5x6 VSONP Vsonp 8-PowerTDFN SOT3 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data