Nexperia B.V. PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 22 kOhm PDTA144WT,215

Description
PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details). Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs. AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver.
Request a Quote
Description
PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details). Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs. AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 47 kΩ and R2 = 22 kΩ, designed for general purpose switching and amplification in inverter and interface circuits. Available in SOT23 surface-mounted package, measuring 3.0 x 1.4 mm. Maximum collector-emitter voltage is -50 V, maximum output current is -100 mA, and total power dissipation is 250 mW. Operating ambient temperature range is from -65 °C to +150 °C. Junction temperature is rated up to 150 °C. Features low input-off voltage and collector-emitter saturation voltage, with DC current gain (hFE) of at least 60. Complies with IEC 60134 absolute maximum rating system.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 47 kΩ and R2 = 22 kΩ, designed for general purpose switching and amplification in inverter and interface circuits. Available in SOT23 surface-mounted package, measuring 3.0 x 1.4 mm. Maximum collector-emitter voltage is -50 V, maximum output current is -100 mA, and total power dissipation is 250 mW. Operating ambient temperature range is from -65 °C to +150 °C. Junction temperature is rated up to 150 °C. Features low input-off voltage and collector-emitter saturation voltage, with DC current gain (hFE) of at least 60. Complies with IEC 60134 absolute maximum rating system.

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 22 kOhm - PDTA144WT,215 - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 22 kOhm
PDTA144WT,215
PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 22 kOhm PDTA144WT,215
PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details). Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs. AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver.

PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details).

Features and benefits

  • Built-in bias resistors
  • Simplified circuit design
  • Reduction of component count
  • Reduced pick and place costs.
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
  • Inverter and interface circuits
  • Circuit driver.
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA144WT,215 - 1087197-PDTA144WT,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA144WT,215
1087197-PDTA144WT,215
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA144WT,215 1087197-PDTA144WT,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087197-PDTA144WT,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 5mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087197-PDTA144WT,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144WT,215TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144WT,215TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144WT,215TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144WT,215CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144WT,215CT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144WT,215CT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA144WT,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA144WT,215DKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA144WT,215DKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
47 kOhm 22 kOhm Bipolar Transistor
292-PDTA144WT,215
47 kOhm 22 kOhm Bipolar Transistor 292-PDTA144WT,215
PDTA144W series - PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 22 kOhm TO-236 3-Pin Product overview: PDTA144WT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 kOhm, 22 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 47 kOhm, 22 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA144WT,215 can be used for catalog matching and distributor lookup.

PDTA144W series - PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 22 kOhm TO-236 3-Pin Product overview: PDTA144WT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 kOhm, 22 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 47 kOhm, 22 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA144WT,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 250 Mw, 100 Ma, 60 Rohs Compliant Nexperia - 93X4568 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 250 Mw, 100 Ma, 60 Rohs Compliant Nexperia
93X4568
Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 250 Mw, 100 Ma, 60 Rohs Compliant Nexperia 93X4568
Bipolar (BJT) Single Transistor, BRT, PNP, 50 V, 250 mW, 100 mA, 60 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, BRT, PNP, 50 V, 250 mW, 100 mA, 60 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTA144WT,215 1087197-PDTA144WT,215 1727-PDTA144WT,215TR-ND 292-PDTA144WT,215 93X4568
Product Name PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = 22 kOhm TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA144WT,215 Single, Pre-Biased Bipolar Transistors 47 kOhm 22 kOhm Bipolar Transistor Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 250 Mw, 100 Ma, 60 Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Unlock Full Specs
to access all available technical data