NPN general-purpose transistors in a SOT323 (SC-70) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a collector current of 100 mA, with a DC current gain (hFE) ranging from 110 to 220 for the BC847AW variant.
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number1
-
Package
-
PNP complement
Nexperia
-
JEITA
BC847W
SOT323
SC-70
BC857W
BC847AW
BC857AW
BC847BW
BC857BW
BC847CW
BC857CW
1 Valid for all available selection groups.
Features and benefits
Applications
TRANS NPN 45V 0.1A SOT-323
TRANS NPN 45V 0.1A SOT-323
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
BC847 series - 45 V, 100 mA NPN general-purpose transistors SC-70 3-Pin Product overview: BC847AW,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847AW,135 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS NPN 45V 0.1A SOT323
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847AW,135 | 1727-BC847AW,135DKR-ND | 276-BC847AW,135 | BC847AW,135 | 28AK6397 | BC847AW,135 |
| Product Name | 45 V, 100 mA NPN general-purpose transistors | Single Bipolar Transistors | 45 V 100 mA Bipolar Transistor | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 | TO-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 45 volts | 45 volts | ||||
| PD | 200 milliwatts |