PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm with an exposed heatsink for thermal and electrical conductivity. The device has a collector-emitter voltage rating of -60 V, a continuous collector current of -1 A, and a peak collector current of -2 A. Power dissipation capabilities vary from 0.42 W to 1.65 W depending on PCB configuration. The BC52-10PA variant provides a DC current gain range of 63 to 160 at V_CE = -2 V and I_C = -150 mA. Applications include linear voltage regulators, high-side switches, battery-driven devices, power management, MOSFET drivers, and amplifiers.
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)
TRANS PNP 60V 1A 3HUSON
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC52-10PA,115 | 1727-BC52-10PA,115TR-ND | BC52-10PA,115 | 28AK6304 |
| Product Name | 60 V, 1 A PNP medium power transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT1061 SOT1061 | 3-PowerUDFN | AEC-Q100 | TO-3 |
| Polarity | PNP | |||
| Transistor Grade / Operating Range | Automotive |