Nexperia B.V. 50 V, 500 mA NPN resistor-equipped transistors PDTD143XQAZ

Description
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - R1 - R2 - Package Nexperia - NPN complement PDTD113ZQA 1 kΩ 10 kΩ DFN1010D-3 (SOT1215) PDTB113ZQA PDTD123YQA 2.2 kΩ 10 kΩ PDTB123YQA PDTD143XQA 4.7 kΩ 10 kΩ PDTB143XQA Features and benefits 500 mA output current capability Built-in bias resistors ± 10% resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - R1 - R2 - Package Nexperia - NPN complement PDTD113ZQA 1 kΩ 10 kΩ DFN1010D-3 (SOT1215) PDTB113ZQA PDTD123YQA 2.2 kΩ 10 kΩ PDTB123YQA PDTD143XQA 4.7 kΩ 10 kΩ PDTB143XQA Features and benefits 500 mA output current capability Built-in bias resistors ± 10% resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor in a leadless DFN1010D-3 (SOT1215) surface-mount package with a height of 0.37 mm, rated for a maximum collector-emitter voltage of 50 V and an output current of 500 mA. It includes built-in bias resistors with a ratio of 2.13 typical and a collector-emitter saturation voltage of up to 100 mV at 50 mA collector current and 2.5 mA base current. The device is AEC-Q101 qualified for automotive applications and supports automatic optical inspection of solder joints.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor in a leadless DFN1010D-3 (SOT1215) surface-mount package with a height of 0.37 mm, rated for a maximum collector-emitter voltage of 50 V and an output current of 500 mA. It includes built-in bias resistors with a ratio of 2.13 typical and a collector-emitter saturation voltage of up to 100 mV at 50 mA collector current and 2.5 mA base current. The device is AEC-Q101 qualified for automotive applications and supports automatic optical inspection of solder joints.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN resistor-equipped transistors - PDTD143XQAZ - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN resistor-equipped transistors
PDTD143XQAZ
50 V, 500 mA NPN resistor-equipped transistors PDTD143XQAZ
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - R1 - R2 - Package Nexperia - NPN complement PDTD113ZQA 1 kΩ 10 kΩ DFN1010D-3 (SOT1215) PDTB113ZQA PDTD123YQA 2.2 kΩ 10 kΩ PDTB123YQA PDTD143XQA 4.7 kΩ 10 kΩ PDTB143XQA Features and benefits 500 mA output current capability Built-in bias resistors ± 10% resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads

NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Table 1.Product overview

Type number

-

R1

-

R2

-

Package Nexperia

-

NPN complement

PDTD113ZQA

1 kΩ

10 kΩ

DFN1010D-3

(SOT1215)

PDTB113ZQA

PDTD123YQA

2.2 kΩ

10 kΩ

PDTB123YQA

PDTD143XQA

4.7 kΩ

10 kΩ

PDTB143XQA

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • ± 10% resistor ratio tolerance
  • Simplifies circuit design
  • Reduces component count
  • Reduced pick and place costs
  • Low package height of 0.37 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • AEC-Q101 qualified

Applications

  • Digital applications
  • Cost saving alternative for BC807/BC817 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
 - PDTD143XQAZ - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD143XQAZTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD143XQAZTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD143XQAZTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 210MHz 325mW Surface Mount DFN1010D-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 210MHz 325mW Surface Mount DFN1010D-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD143XQAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD143XQAZDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD143XQAZDKR-ND
TRANS PREBIAS NPN 50V 0.5A 3DFN

TRANS PREBIAS NPN 50V 0.5A 3DFN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD143XQAZCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD143XQAZCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD143XQAZCT-ND
TRANS PREBIAS NPN 50V 0.5A 3DFN

TRANS PREBIAS NPN 50V 0.5A 3DFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTD143XQAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTD143XQAZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTD143XQAZ
TRANS PREBIAS NPN 50V 0.5A 3DFN

TRANS PREBIAS NPN 50V 0.5A 3DFN

Supplier's Site
Rf Transistor Rohs Compliant Nexperia - 29AK3194 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3194
Rf Transistor Rohs Compliant Nexperia 29AK3194
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTD143XQAZ
Bipolar Transistors - Pre-Biased PDTD143XQAZ
Bipolar Transistors - Pre-Biased PDTD143XQA/DFN1010D- 3/REEL 7

Bipolar Transistors - Pre-Biased PDTD143XQA/DFN1010D-3/REEL 7

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number PDTD143XQAZ PDTD143XQAZ 1727-PDTD143XQAZTR-ND PDTD143XQAZ 29AK3194 PDTD143XQAZ
Product Name 50 V, 500 mA NPN resistor-equipped transistors Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor Rohs Compliant Nexperia Bipolar Transistors - Pre-Biased
Package Type SOT1215 SOT1215 SOT1215 3-XDFN Exposed Pad 3-XDFN Exposed Pad TO-3
Polarity NPN NPN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-25/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers