NPN general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) SMD plastic package measuring 1.0 mm x 0.6 mm x 0.37 mm, with a collector-emitter voltage of 65 V, a collector current of 100 mA, and a total power dissipation of 250 mW at 25 °C. AEC-Q101 qualified.
NPN general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BC846BMB - 65 V, 100 mA NPN general-purpose transistor DFN 3-Pin Product overview: BC846BMB,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BMB,315 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 769723-BC846BMB,315
Series: *
Family Name: BC846BMB
Categories: Uncategorized
Alternative Parts (Cross-Reference): BC846BMB;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor
TRANS NPN 65V 0.1A DFN1006B-3
TRANS NPN 65V 0.1A DFN1006B-3
TRANS, BIPOLAR, NPN, 65V, 0.1A, DFN1006B ROHS COMPLIANT: YES
TRANSISTOR NPN 65V 100MA SOT883
NEXPERIA BC846BMB - SMALL SIGNAL
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC846BMB,315 | 276-BC846BMB,315 | 769723-BC846BMB,315 | 1727-BC846BMB,315TR-ND | 73AH9708 | BC846BMB,315 | BC846BMB,315 |
| Product Name | 65 V, 100 mA NPN general-purpose transistor | 65 V 100 mA DFN Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC846BMB,315 | Single Bipolar Transistors | Trans, Bipolar, Npn, 65V, 0.1A, Dfn1006B Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | SOT883B SOT883B | SOT3 | 3-XFDFN | TO-3 | AEC-Q101 | 3-XFDFN | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 65 volts | 65 volts | 65 volts | ||||
| PD | 250 milliwatts | ||||||
| hfe | 450 |