PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm, with built-in bias resistors R1 = 4.7 kΩ and R2 = 47 kΩ, capable of 100 mA output current and 50 V collector-emitter voltage. Qualified to AEC-Q101 for automotive applications. Total power dissipation is 200 mW at 25 °C ambient temperature, with a thermal resistance from junction to ambient of 625 K/W.
PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC143ZU-Q
Features and benefits
Applications
PDTA143ZU-Q/SOT323/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTA143ZU-QX | 1727-PDTA143ZU-QXTR-ND |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 47 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |