PNP resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ, in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for a collector-emitter voltage of -50 V and collector current of -100 mA, with a total power dissipation of 200 mW at 25 °C ambient temperature and junction temperature up to 150 °C, qualified to AEC-Q101 for automotive applications.
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC124EU-Q
Features and benefits
Applications
PDTA124EU-Q/SOT323/S
PDTA124EU-Q/SOT323/S
PDTA124EU-Q/SOT323/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTA124EU-QX | 1727-PDTA124EU-QXTR-ND |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |