PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm, with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, a collector-emitter voltage rating of -50 V, and a maximum output current of -100 mA. It meets AEC-Q101 qualification for automotive applications, with a total power dissipation of 200 mW at 25 °C ambient temperature and a junction temperature rating of 150 °C.
PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC114EU
Features and benefits
Applications
TRANS PREBIAS PNP 50V SOT323
TRANS PREBIAS PNP 50V SOT323
TRANS PREBIAS PNP 50V SOT323
TRANSISTOR, PNP, 50V, 0.1A, SOT-323 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors |
| Product Number | PDTA114EU-QF | 1727-PDTA114EU-QFTR-ND | 25AK1165 |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ | Single, Pre-Biased Bipolar Transistors | Transistor, Pnp, 50V, 0.1A, Sot-323 Rohs Compliant Nexperia |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 |