NPN low V₌Esat transistor in a medium power SOT89 surface-mounted package measuring 4.5 mm × 2.5 mm × 1.5 mm, rated for 20 V collector-emitter voltage and 3 A continuous collector current with a peak current of 5 A. Collector-emitter saturation voltage is specified at 0.2 V to 0.5 V at 2 A collector current and 0.1 A base current. The device is AEC-Q101 qualified and dissipates up to 0.5 W on an FR4 PCB or 2 W on a ceramic Al₂O₃ PCB. Thermal resistance from junction to ambient is 62 K/W on ceramic and 250 K/W on FR4. PNP complement: 2PB1424.
NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a medium power SOT89 (SC-62/TO-243) flat lead Surface-Mounted Device (SMD) plastic package.
PNP complement: 2PB1424.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1004112-2PD2150,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 100mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Power Bipolar Transistor, 1A I(C), 1-Element, NPN
Bipolar (BJT) Transistor NPN 20V 3A 220MHz 2W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 20V 3A 220MHz 2W Surface Mount SOT-89
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET | Transistors | Bipolar RF Transistors |
| Product Number | 2PD2150,115 | 1004112-2PD2150,115 | 2PD2150,115 | 1727-2PD2150,115TR-ND | 30AK0375 |
| Product Name | 20 V, 3 A NPN low VCEsat (BISS) transistor | TRANSISTORS - Transistors (BJT) - Single - 2PD2150,115 | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | |
| Package Type | SOT89; SOT89 SOT89 | SOT3; SOT89; SOT-89-3 | SOT89 | SOT89; TO-243AA | TO-3 |