PNP resistor-equipped transistor with built-in bias resistors R1 = 1 kΩ and R2 = 10 kΩ, in a SOT323 (SC-70) surface-mount package measuring 2 mm × 1.25 mm × 0.95 mm, rated for a collector-emitter voltage of -50 V and collector current of -100 mA, with total power dissipation of 200 mW and junction temperature up to 150 °C, qualified to AEC-Q101 for automotive applications.
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PDTA113ZU-Q/SOT323/S
PDTA113ZU-Q/SOT323/S
PDTA113ZU-Q/SOT323/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTA113ZU-QX | 1727-PDTA113ZU-QXCT-ND |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 1 kOhm, R2 = 10 kOhm | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |