Nexperia B.V. 100 V, 1 A NPN low VCEsat transistor PBSS8110X-QF

Description
NPN low VCEsat transistor in a small SOT89 (SC-62/TO-243) Surface Mounted Device (SMD) plastic package. PNP complement: PBSS9110X-Q. Features and benefits SOT89 package Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM High efficiency leading to less heat generation Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Major application segments: Automotive 42 V power Telecom infrastructure Industrial Peripheral driver: Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors) DC-to-DC converter
Request a Quote
Description
NPN low VCEsat transistor in a small SOT89 (SC-62/TO-243) Surface Mounted Device (SMD) plastic package. PNP complement: PBSS9110X-Q. Features and benefits SOT89 package Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM High efficiency leading to less heat generation Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Major application segments: Automotive 42 V power Telecom infrastructure Industrial Peripheral driver: Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors) DC-to-DC converter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100 V, 1 A NPN low VCEsat transistor in a small SOT89 (SC-62/TO-243) Surface Mounted Device (SMD) plastic package. Collector-emitter saturation resistance is 165 mΩ to 200 mΩ at I_C = 1 A and I_B = 100 mA. Peak collector current is 3 A for pulses up to 1 ms. Total power dissipation is up to 2 W when mounted on a ceramic PCB. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

100 V, 1 A NPN low VCEsat transistor in a small SOT89 (SC-62/TO-243) Surface Mounted Device (SMD) plastic package. Collector-emitter saturation resistance is 165 mΩ to 200 mΩ at I_C = 1 A and I_B = 100 mA. Peak collector current is 3 A for pulses up to 1 ms. Total power dissipation is up to 2 W when mounted on a ceramic PCB. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
100 V, 1 A NPN low VCEsat transistor - PBSS8110X-QF - Nexperia B.V.
Nijmegen, Netherlands
100 V, 1 A NPN low VCEsat transistor
PBSS8110X-QF
100 V, 1 A NPN low VCEsat transistor PBSS8110X-QF
NPN low VCEsat transistor in a small SOT89 (SC-62/TO-243) Surface Mounted Device (SMD) plastic package. PNP complement: PBSS9110X-Q. Features and benefits SOT89 package Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM High efficiency leading to less heat generation Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Major application segments: Automotive 42 V power Telecom infrastructure Industrial Peripheral driver: Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors) DC-to-DC converter

NPN low VCEsat transistor in a small SOT89 (SC-62/TO-243) Surface Mounted Device (SMD) plastic package.

PNP complement: PBSS9110X-Q.

Features and benefits

  • SOT89 package
  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability: IC and ICM
  • High efficiency leading to less heat generation
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Major application segments:
    • Automotive 42 V power
    • Telecom infrastructure
    • Industrial
  • Peripheral driver:
    • Driver in low supply voltage applications (e.g. lamps and LEDs)
    • Inductive load driver (e.g. relays, buzzers and motors)
  • DC-to-DC converter
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PBSS8110X-QFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS8110X-QFCT-ND
Single Bipolar Transistors 1727-PBSS8110X-QFCT-ND
PBSS8110X-Q/SOT89/MP T3

PBSS8110X-Q/SOT89/MPT3

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS8110X-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS8110X-QFTR-ND
Single Bipolar Transistors 1727-PBSS8110X-QFTR-ND
PBSS8110X-Q/SOT89/MP T3

PBSS8110X-Q/SOT89/MPT3

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS8110X-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS8110X-QFDKR-ND
Single Bipolar Transistors 1727-PBSS8110X-QFDKR-ND
PBSS8110X-Q/SOT89/MP T3

PBSS8110X-Q/SOT89/MPT3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number PBSS8110X-QF 1727-PBSS8110X-QFCT-ND
Product Name 100 V, 1 A NPN low VCEsat transistor Single Bipolar Transistors
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807W-QF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25HZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602AQL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers