100 V, 1 A NPN low VCEsat transistor in a small SOT457 (SC-74) Surface Mounted Device (SMD) plastic package, qualified to AEC-Q101 for automotive applications, with a peak collector current of 3 A, collector-emitter saturation voltage down to 200 mV at 1 A and 100 mA base current, and total power dissipation up to 700 mW with a 6 cm² collector pad.
NPN low VCEsat transistor in a small SOT457 (SC-74) Surface Mounted Device (SMD) plastic package.
Features and benefits
Applications
PBSS8110D-Q/SOT457/S
PBSS8110D-Q/SOT457/S
PBSS8110D-Q/SOT457/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS8110D-QX | 1727-PBSS8110D-QXTR-ND |
| Product Name | 100 V, 1 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |