50 V, 3 A PNP low VCEsat transistor in DFN2020D-3 (SOT1061D) leadless small SMD plastic package with exposed heat sink and solderable side pads, rated for a peak collector current of 5 A and a collector-emitter saturation resistance of 90 to 135 mΩ at 2 A and 200 mA base current. Qualified according to AEC-Q101 for automotive applications.
PNP low VCEsat transistor in DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
NPN complement: PBSS4350PAS-Q
Features and benefits
Applications
PBSS5350PAS-Q/SOT106
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS5350PAS-QX | 1727-PBSS5350PAS-QXTR-ND |
| Product Name | 50 V, 3 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad |