PNP general-purpose low VCEsat transistor in a medium power SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm. Collector-emitter voltage rating is -50 V, with a continuous collector current capability of -2 A and a peak collector current of -5 A. Junction temperature rating is 150 °C. Qualified according to AEC-Q101 and recommended for automotive applications. Thermal resistance from junction to ambient ranges from 80 K/W to 225 K/W depending on PCB mounting configuration.
PNP general-purpose low VCEsat transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS4250X-Q
Features and benefits
Applications
BIPOLAR DISCRETES
BIPOLAR DISCRETES
BIPOLAR DISCRETES
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS5250X-QX | 1727-PBSS5250X-QXTR-ND |
| Product Name | 50 V, 2 A PNP low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |