Nexperia B.V. 20 V, 2 A PNP low VCEsat transistor PBSS5220T-QR

Description
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Qualified according to AEC-Q101 and recommended for use in automotive applications Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Description
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Qualified according to AEC-Q101 and recommended for use in automotive applications Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP transistor with a 20 V collector-emitter voltage rating and a 2 A continuous collector current capability in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm. It has a collector-emitter saturation resistance of 113 mΩ at I_C = -2 A and I_B = -200 mA, and is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP transistor with a 20 V collector-emitter voltage rating and a 2 A continuous collector current capability in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm. It has a collector-emitter saturation resistance of 113 mΩ at I_C = -2 A and I_B = -200 mA, and is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A PNP low VCEsat transistor - PBSS5220T-QR - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A PNP low VCEsat transistor
PBSS5220T-QR
20 V, 2 A PNP low VCEsat transistor PBSS5220T-QR
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Qualified according to AEC-Q101 and recommended for use in automotive applications Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)

PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability: IC and ICM
  • Higher efficiency leading to less heat generation
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • DC-to-DC conversion
  • Supply line switching
  • Battery charger
  • LCD backlighting
  • Driver in low supply voltage applications (e.g. lamps and LEDs)
  • Inductive load driver (e.g. relays, buzzers and motors)
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PBSS5220T-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS5220T-QRTR-ND
Single Bipolar Transistors 1727-PBSS5220T-QRTR-ND
TRANS PNP 20V 2A TO-236AB

TRANS PNP 20V 2A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS5220T-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS5220T-QRDKR-ND
Single Bipolar Transistors 1727-PBSS5220T-QRDKR-ND
TRANS PNP 20V 2A TO-236AB

TRANS PNP 20V 2A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS5220T-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS5220T-QRCT-ND
Single Bipolar Transistors 1727-PBSS5220T-QRCT-ND
TRANS PNP 20V 2A TO-236AB

TRANS PNP 20V 2A TO-236AB

Buy Now Datasheet
Transistor, Pnp, 20V, 2A, Sot-23 Rohs Compliant Nexperia - 25AK1113 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 20V, 2A, Sot-23 Rohs Compliant Nexperia
25AK1113
Transistor, Pnp, 20V, 2A, Sot-23 Rohs Compliant Nexperia 25AK1113
TRANSISTOR, PNP, 20V, 2A, SOT-23 ROHS COMPLIANT: YES

TRANSISTOR, PNP, 20V, 2A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company
Product Category Transistors Transistors Transistors
Product Number PBSS5220T-QR 1727-PBSS5220T-QRTR-ND 25AK1113
Product Name 20 V, 2 A PNP low VCEsat transistor Single Bipolar Transistors Transistor, Pnp, 20V, 2A, Sot-23 Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-10PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
20 V, 2 A PNP medium power transistors - BC69PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
3 suppliers
PNP general-purpose transistor - 2PA1576Q,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers