PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package measuring 2×2×0.65 mm, with a collector current rating of -2 A and collector-emitter voltage of -20 V. The devices are AEC-Q101 qualified and feature an exposed heat sink for improved thermal performance. Three current gain selections are available: hFE 85 to 375, with specific bins of 100 to 250 and 160 to 375 at -1 V and -500 mA.
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.
NPN complement: BC68PAS series
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 20V 2A 140MHz 420mW Surface Mount DFN2020D-3
Bipolar (BJT) Transistor PNP 20V 2A 140MHz 420mW Surface Mount DFN2020D-3
Bipolar (BJT) Transistor PNP 20V 2A 140MHz 420mW Surface Mount DFN2020D-3
Bipolar Transistors - BJT 2A PNP Medium Power Transistors
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC69PASX | 1727-BC69PASXTR-ND | BC69PASX |
| Product Name | 20 V, 2 A PNP medium power transistors | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad |