PNP/PNP low V<sub>CEsat</sub> double transistor in a leadless DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm with exposed heat sink for enhanced thermal and electrical conductivity. Each transistor has a collector-emitter voltage rating of -20 V, a continuous collector current of -2 A, and a peak collector current of -3 A. The device is qualified to AEC-Q101 and suitable for automotive applications. NPN/NPN complement: PBSS4220PANS.
PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
NPN/NPN complement: PBSS4220PANS
Features and benefits
Applications
TRANS 2PNP 20V 2A DFN2020D-6
TRANS 2PNP 20V 2A DFN2020D-6
TRANS 2PNP 20V 2A DFN2020D-6
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS5220PAPS-QX | 1727-PBSS5220PAPS-QXTR-ND |
| Product Name | 20V, 2 A PNP/PNP low VCEsat double transistor | Bipolar Transistor Arrays |
| Package Type | SOT1118D SOT1118D | 6-UDFN Exposed Pad |