PNP low VCEsat transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 1.25 mm x 0.95 mm. It has a collector-emitter voltage rating of -60 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The collector-emitter saturation voltage is -255 mV to -340 mV at -1 A collector current and -100 mA base current. The device has a DC current gain (hFE) of 100 to 350 and a thermal resistance from junction to ambient of 301 K/W when mounted on a ceramic PCB. It is qualified according to AEC-Q101 for automotive applications.
PNP low VCEsat transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | PBSS5160U-QX |
| Product Name | 60 V, 1 A PNP low VCEsat transistor |
| Package Type | SOT323; SOT323 SOT323 |