PNP/PNP low VCEsat transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package, qualified according to AEC-Q101 and recommended for use in automotive applications. Each transistor supports a collector current of up to 1 A and a peak collector current of 2 A, with a collector-emitter saturation resistance of 250 to 330 mΩ under specified conditions. The device operates with a maximum collector-emitter voltage of 60 V and junction temperature up to 150 °C.
PNP/PNP low VCEsat transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS4160DS-Q
Features and benefits
Applications
TRANS 2PNP 60V 770MA 6-TSOP
TRANS 2PNP 60V 770MA 6-TSOP
TRANS 2PNP 60V 770MA 6-TSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS5160DS-QX | 1727-PBSS5160DS-QXTR-ND |
| Product Name | 60 V, 1 A PNP/PNP low VCEsat transistor | Bipolar Transistor Arrays |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |