Nexperia B.V. 50 V, 200 mA PNP general-purpose transistor 2PB709BRL,215

Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Collector current IC ≤ -200 mA Small SMD plastic package Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Collector current IC ≤ -200 mA Small SMD plastic package Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, rated for a collector-emitter voltage of -50 V and a collector current of -200 mA, with a DC current gain of 210 to 340 at -10 V and -2 mA, and qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, rated for a collector-emitter voltage of -50 V and a collector current of -200 mA, with a DC current gain of 210 to 340 at -10 V and -2 mA, and qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 200 mA PNP general-purpose transistor - 2PB709BRL,215 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 200 mA PNP general-purpose transistor
2PB709BRL,215
50 V, 200 mA PNP general-purpose transistor 2PB709BRL,215
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Collector current IC ≤ -200 mA Small SMD plastic package Applications General-purpose switching and amplification

PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Collector current IC ≤ -200 mA
  • Small SMD plastic package

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2PB709BRL,215TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PB709BRL,215TR-ND
Single Bipolar Transistors 1727-2PB709BRL,215TR-ND
Bipolar (BJT) Transistor PNP 50V 200mA 200MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 50V 200mA 200MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PB709BRL,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PB709BRL,215DKR-ND
Single Bipolar Transistors 1727-2PB709BRL,215DKR-ND
Bipolar (BJT) Transistor PNP 50V 200mA 200MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 50V 200mA 200MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2PB709BRL,215CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2PB709BRL,215CT-ND
Single Bipolar Transistors 1727-2PB709BRL,215CT-ND
Bipolar (BJT) Transistor PNP 50V 200mA 200MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 50V 200mA 200MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
 - 2PB709BRL,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.2A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2PB709BRL,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PB709BRL,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PB709BRL,215
TRANS PNP 50V 0.2A TO236AB

TRANS PNP 50V 0.2A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2PB709BRL,215 1727-2PB709BRL,215TR-ND 2PB709BRL,215 2PB709BRL,215
Product Name 50 V, 200 mA PNP general-purpose transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-236AB
IC(max) -200 milliamps 200 milliamps
VCEO -50 volts 50 volts
PD 250 milliwatts
hfe 340
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
45 V, 1 A NPN medium power transistors - BC54PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
6 suppliers
Single Bipolar Transistors - 1727-BC807-25LWXTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-25/DG/B2215 - Acme Chip Technology Co., Limited
Specs
Package Type SOT23-3 (TO-236)
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details