Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-16H-QR

Description
PNP general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC807-16H-Q SOT23 TO-236AB BC817K-16H-Q BC807-25H-Q BC817K-25H-Q BC807-40H-Q BC817K-40H-Q Features and benefits Three current gain selections High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC807-16H-Q SOT23 TO-236AB BC817K-16H-Q BC807-25H-Q BC817K-25H-Q BC807-40H-Q BC817K-40H-Q Features and benefits Three current gain selections High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a peak collector current of -1 A. The device supports junction temperatures up to 175 °C and is qualified to AEC-Q101 for automotive applications. It offers three DC current gain selections: 100 to 250 for the BC807-16H-Q variant. Power dissipation is up to 540 mW under optimal PCB mounting conditions.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -500 mA, with a peak collector current of -1 A. The device supports junction temperatures up to 175 °C and is qualified to AEC-Q101 for automotive applications. It offers three DC current gain selections: 100 to 250 for the BC807-16H-Q variant. Power dissipation is up to 540 mW under optimal PCB mounting conditions.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-16H-QR - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-16H-QR
45 V, 500 mA PNP general-purpose transistors BC807-16H-QR
PNP general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement: Nexperia - JEDEC BC807-16H-Q SOT23 TO-236AB BC817K-16H-Q BC807-25H-Q BC817K-25H-Q BC807-40H-Q BC817K-40H-Q Features and benefits Three current gain selections High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement:

Nexperia

-

JEDEC

BC807-16H-Q

SOT23

TO-236AB

BC817K-16H-Q

BC807-25H-Q

BC817K-25H-Q

BC807-40H-Q

BC817K-40H-Q

Features and benefits

  • Three current gain selections
  • High-temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC807-16H-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-16H-QRDKR-ND
Single Bipolar Transistors 1727-BC807-16H-QRDKR-ND
TRANS PNP 45V 0.5A TO-236AB

TRANS PNP 45V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-16H-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-16H-QRCT-ND
Single Bipolar Transistors 1727-BC807-16H-QRCT-ND
TRANS PNP 45V 0.5A TO-236AB

TRANS PNP 45V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-16H-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-16H-QRTR-ND
Single Bipolar Transistors 1727-BC807-16H-QRTR-ND
TRANS PNP 45V 0.5A TO-236AB

TRANS PNP 45V 0.5A TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC807-16H-QR 1727-BC807-16H-QRDKR-ND
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) -500 milliamps
VCEO -45 volts
PD 320 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistors - BC68PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
2 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
2 suppliers
20 V, 2 A PNP medium power transistors - BC69-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers