NPN low VCEsat transistor in a SOT89 (SC-62) plastic surface-mounted package measuring 4.5 mm × 2.5 mm × 1.5 mm, rated for a collector-emitter voltage of 80 V and a continuous collector current of 4 A. The device is qualified to AEC-Q101 and suited for automotive applications. It features low saturation resistance of 40 to 54 mΩ at 5 A collector current and can handle a peak collector current of 10 A in single pulses. Total power dissipation is up to 2.5 W at 25 °C ambient with adequate PCB mounting.
NPN low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package.
PNP complement: PBSS5480X
Features and benefits
Applications
TRANS NPN 80V 4A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4480X-QF | 1727-PBSS4480X-QFTR-ND |
| Product Name | 80 V, 4 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |