NPN low VCEsat transistor in a medium power SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm. Collector-emitter voltage rating is 50 V, with a continuous collector current of 3 A and a peak collector current of 5 A for pulses up to 1 ms. Collector-emitter saturation resistance is 110 to 145 mΩ at I_C = 2 A and I_B = 200 mA. Qualified according to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 62.5 K/W with a 6 cm² copper mounting pad. PNP complement is PBSS5350Z-Q.
NPN low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS5350Z-Q
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | PBSS4350Z-QF |
| Product Name | 50 V low VCEsat NPN transistor |
| Package Type | SOT223; SOT223 SOT223 |