Nexperia B.V. 60 V, 300 mA dual N-channel Trench MOSFET 2N7002BKS,115

Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 2 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 2 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Trench MOSFET in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm, rated for 60 V drain-source voltage and 300 mA continuous drain current per transistor, with ESD protection up to 2 kV and AEC-Q101 qualification for automotive applications.

Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Trench MOSFET in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm, rated for 60 V drain-source voltage and 300 mA continuous drain current per transistor, with ESD protection up to 2 kV and AEC-Q101 qualification for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
60 V, 300 mA dual N-channel Trench MOSFET - 2N7002BKS,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 300 mA dual N-channel Trench MOSFET
2N7002BKS,115
60 V, 300 mA dual N-channel Trench MOSFET 2N7002BKS,115
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 2 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ESD protection up to 2 kV
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
N-Channel Dual 60V 300mA MOSFET Transistor
289-2N7002BKS,115
N-Channel Dual 60V 300mA MOSFET Transistor 289-2N7002BKS,115
N-Channel Trench MOSFET, 60V, 300mA, Dual, 6-Pin Product overview: 2N7002BKS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 300mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 300mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002BKS,115 can be used for catalog matching and distributor lookup.

N-Channel Trench MOSFET, 60V, 300mA, Dual, 6-Pin Product overview: 2N7002BKS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 300mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 300mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002BKS,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKS,115 - 1004054-2N7002BKS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKS,115
1004054-2N7002BKS,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKS,115 1004054-2N7002BKS,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1004054-2N7002BKS,11 5 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP Maximum Power Dissipation: 295mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 50pF @ 10V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1004054-2N7002BKS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP
Maximum Power Dissipation: 295mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 300mA
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Max Input Capacitance: 50pF @ 10V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - 1727-4786-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-4786-2-ND
FET, MOSFET Arrays 1727-4786-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 300mA 295mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 60V 300mA 295mW Surface Mount 6-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 1727-4786-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-4786-6-ND
FET, MOSFET Arrays 1727-4786-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 300mA 295mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 60V 300mA 295mW Surface Mount 6-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 1727-4786-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-4786-1-ND
FET, MOSFET Arrays 1727-4786-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 300mA 295mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 60V 300mA 295mW Surface Mount 6-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002BKS,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002BKS,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002BKS,115
MOSFET 2N-CH 60V 0.3A 6TSSOP

MOSFET 2N-CH 60V 0.3A 6TSSOP

Supplier's Site
FET, MOSFET Arrays - 2N7002BKS,115 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
2N7002BKS,115
FET, MOSFET Arrays 2N7002BKS,115
MOSFET 2N-CH 60V 0.3A 6TSSOP

MOSFET 2N-CH 60V 0.3A 6TSSOP

Supplier's Site Datasheet
Mosfet, Nn Channel, 60V, 0.3A, Sot363; Channel Type Nexperia - 71T7230 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Nn Channel, 60V, 0.3A, Sot363; Channel Type Nexperia
71T7230
Mosfet, Nn Channel, 60V, 0.3A, Sot363; Channel Type Nexperia 71T7230
MOSFET, NN CHANNEL, 60V, 0.3A, SOT363; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

MOSFET, NN CHANNEL, 60V, 0.3A, SOT363; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002BKS,115
Triode/MOS Tube/Transistor >> MOSFETs 2N7002BKS,115
60V 300mA 1.6Ω@10V,500mA 295mW 2.1V@250uA 2 N-Channel SOT-363 MOSFETs ROHS

60V 300mA 1.6Ω@10V,500mA 295mW 2.1V@250uA 2 N-Channel SOT-363 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002BKS,115 289-2N7002BKS,115 1004054-2N7002BKS,115 1727-4786-2-ND 2N7002BKS,115 2N7002BKS,115 71T7230 2N7002BKS,115
Product Name 60 V, 300 mA dual N-channel Trench MOSFET N-Channel Dual 60V 300mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKS,115 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Nn Channel, 60V, 0.3A, Sot363; Channel Type Nexperia Triode/MOS Tube/Transistor >> MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
IDSS 300000 milliamps 300 milliamps 300 milliamps
VGS(off) 20 volts 2.1 volts
PD 295 milliwatts 295 milliwatts 295 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

PNP general-purpose transistor - 2PA1576Q,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
50 V, 180 mA P-channel Trench MOSFET - BSS84AKVL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
60 V, 1 A NPN medium power transistors - BC55-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers