PNP medium power transistors for use in linear voltage regulators, high-side switches, battery-driven devices, power management, MOSFET drivers, and amplifiers, housed in a leadless SOT1061 package measuring 2 mm x 2 mm x 0.65 mm with an exposed heatsink for enhanced thermal performance, rated for a collector-emitter voltage of -45 V, collector current of -1 A, peak collector current of -2 A, and total power dissipation up to 1.65 W with a 4-layer PCB and 1 cm² collector pad, qualified to AEC-Q101.
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PNP 45V 1A 3HUSON Product overview: BC51PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC51PA,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)
Bipolar (BJT) Transistor PNP 45V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)
Bipolar (BJT) Transistor PNP 45V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)
NEXPERIA BC51PA - SMALL SIGNAL B
TRANS PNP 45V 1A 3HUSON
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC51PA,115 | 276-BC51PA,115 | 1727-BC51PA,115CT-ND | BC51PA,115 | BC51PA,115 |
| Product Name | 45 V, 1 A PNP medium power transistors | 45V 1A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT1061 SOT1061 | Tape & Reel (TR) | 3-PowerUDFN | 3-PowerUDFN | AEC-Q100 |
| Polarity | PNP | PNP | PNP; PNP | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts |