NPN low VCEsat transistor in a small SOT89 surface-mounted plastic package, rated for 50 V collector-emitter voltage and 3 A continuous collector current, with a peak collector current of 5 A and a collector-emitter saturation resistance of 100 mΩ at 2 A collector current and 200 mA base current. The device is qualified to AEC-Q101 for automotive applications. Package dimensions are 4.5 mm x 2.5 mm x 1.5 mm.
NPN low VCEsat transistor in a small SOT89 Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS5350X-Q
Features and benefits
Applications
BIPOLAR DISCRETES
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4350X-QZ | 1727-PBSS4350X-QZTR-ND |
| Product Name | 50 V, 3 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |