Nexperia B.V. 80 V, 1 A PNP medium power transistors BC53PA,115

Description
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra-thin SOT1061 leadless SMD plastic package measuring 2 mm x 2 mm x 0.65 mm, with an exposed heatsink for enhanced thermal and electrical conductivity. The device supports a collector-emitter voltage of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. Total power dissipation reaches up to 1.65 W under 4-layer PCB conditions with a 1 cm² collector pad. The part is AEC-Q101 qualified and features three current gain selections, with hFE ranging from 63 to 250 depending on variant. Applications include linear voltage regulators, high-side switches, battery-driven devices, and power management circuits.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra-thin SOT1061 leadless SMD plastic package measuring 2 mm x 2 mm x 0.65 mm, with an exposed heatsink for enhanced thermal and electrical conductivity. The device supports a collector-emitter voltage of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. Total power dissipation reaches up to 1.65 W under 4-layer PCB conditions with a 1 cm² collector pad. The part is AEC-Q101 qualified and features three current gain selections, with hFE ranging from 63 to 250 depending on variant. Applications include linear voltage regulators, high-side switches, battery-driven devices, and power management circuits.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BC53PA,115
80 V, 1 A PNP medium power transistors BC53PA,115
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
Singapore, Singapore
Automotive 80V 1A 1650mW Bipolar Transistor
276-BC53PA,115
Automotive 80V 1A 1650mW Bipolar Transistor 276-BC53PA,115
Trans GP BJT PNP 80V 1A 1650mW Automotive 3-Pin HUSON T/R Product overview: BC53PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 1650mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 1650mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC53PA,115 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 80V 1A 1650mW Automotive 3-Pin HUSON T/R Product overview: BC53PA,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 1650mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 1650mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC53PA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377123-BC53PA,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377123-BC53PA,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377123-BC53PA,115
Win Source Part Number: 1377123-BC53PA,115 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 3-PowerUDFN Supplier Device Package: 3-HUSON (2x2) Base Product Number: BC53 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 80 V DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 145MHz Power - Max: 420 mW

Win Source Part Number: 1377123-BC53PA,115
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 3-PowerUDFN
Supplier Device Package: 3-HUSON (2x2)
Base Product Number: BC53
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 145MHz
Power - Max: 420 mW

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC53PA,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53PA,115DKR-ND
Single Bipolar Transistors 1727-BC53PA,115DKR-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC53PA,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53PA,115TR-ND
Single Bipolar Transistors 1727-BC53PA,115TR-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC53PA,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53PA,115CT-ND
Single Bipolar Transistors 1727-BC53PA,115CT-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 420mW Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC53PA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC53PA,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC53PA,115
TRANS PNP 80V 1A 3HUSON

TRANS PNP 80V 1A 3HUSON

Supplier's Site
Single Bipolar Transistors - BC53PA,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC53PA,115
Single Bipolar Transistors BC53PA,115
TRANS PNP 80V 1A 3HUSON

TRANS PNP 80V 1A 3HUSON

Supplier's Site Datasheet
Transistor, Pnp, 80V, 1A, Sot1061; Transistor Polarity Nexperia - 05W5356 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 80V, 1A, Sot1061; Transistor Polarity Nexperia
05W5356
Transistor, Pnp, 80V, 1A, Sot1061; Transistor Polarity Nexperia 05W5356
TRANSISTOR, PNP, 80V, 1A, SOT1061; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.65W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, 80V, 1A, SOT1061; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.65W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC53PA,115 276-BC53PA,115 1377123-BC53PA,115 1727-BC53PA,115DKR-ND BC53PA,115 BC53PA,115 05W5356
Product Name 80 V, 1 A PNP medium power transistors Automotive 80V 1A 1650mW Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor, Pnp, 80V, 1A, Sot1061; Transistor Polarity Nexperia
Package Type SOT1061 SOT1061 SOT3 3-PowerUDFN AEC-Q100 3-PowerUDFN TO-3
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCBO 100 volts
PD 1650 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
NPN general-purpose transistor - 2PC4081S-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers