NPN low VCEsat transistor in a DFN2020D-3 (SOT1061D) leadless SMD package with exposed heat sink, rated for 50 V collector-emitter voltage and 3 A continuous collector current, with a peak collector current of 5 A and collector-emitter saturation resistance of 100 to 130 mΩ at 2 A collector current and 200 mA base current. Qualified to AEC-Q101 for automotive applications.
NPN low VCEsat DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS5350PAS-Q
Features and benefits
Applications
PBSS4350PAS-Q/SOT106
PBSS4350PAS-Q/SOT106
PBSS4350PAS-Q/SOT106
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4350PAS-QX | 1727-PBSS4350PAS-QXDKR-ND |
| Product Name | 50 V, 3 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad |