NPN low V<sub>CEsat</sub> transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 3 A, and a peak collector current of 5 A. The collector-emitter saturation resistance is 80 to 100 mΩ at 3 A collector current and 300 mA base current. Total power dissipation reaches up to 1.6 W when mounted on a ceramic PCB with a 7 cm² copper pad. The device is qualified to AEC-Q101 and intended for automotive applications.
NPN low VCEsat transistor in a SOT89 plastic package.
Features and benefits
Applications
PBSS4330X-Q/SOT89/MP
PBSS4330X-Q/SOT89/MP
PBSS4330X-Q/SOT89/MP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4330X-QF | 1727-PBSS4330X-QFTR-ND |
| Product Name | 30 V, 3 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |