NPN low VCEsat transistor in a DFN2020D-3 (SOT1061D) leadless SMD package measuring 2 mm × 2 mm × 0.65 mm, with an exposed heat sink for improved thermal conductivity. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 3 A, and a peak collector current of 5 A. The device exhibits a collector-emitter saturation voltage as low as 220 mV at 3 A collector current and 300 mA base current, and a saturation resistance of 75 mΩ under the same conditions. It supports a maximum junction temperature of 175 °C and is qualified to AEC-Q101 for automotive applications.
NPN low VCEsat transistor encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and soldarable side pads.
PNP complement: PBSS5330PAS
Features and benefits
Applications
PBSS4330PAS-Q/SOT106
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PBSS4330PAS-QF | 1727-PBSS4330PAS-QFTR-ND |
| Product Name | 30 V, 3 A NPN low VCEsat transistor | Single Bipolar Transistors |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad |